multicomp PRO Terminal, Fork/spade, 4.3M, Crimp, Red; Product Range Multicomp Pro SNYDL1-4

Description
TERMINAL, FORK/SPADE, 4.3M, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK/SPADE, 4.3M, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork/spade, 4.3M, Crimp, Red; Product Range Multicomp Pro - 45P3968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade, 4.3M, Crimp, Red; Product Range Multicomp Pro
45P3968
Terminal, Fork/spade, 4.3M, Crimp, Red; Product Range Multicomp Pro 45P3968
TERMINAL, FORK/SPADE, 4.3M, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK/SPADE, 4.3M, CRIMP, RED; Product Range:SNYD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3968
Product Name Terminal, Fork/spade, 4.3M, Crimp, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data