multicomp PRO Terminal, Fork/spade, 3.7Mm, Crimp, Red; Product Range Multicomp Pro SNYDL1-3.7

Description
TERMINAL, FORK/SPADE, 3.7MM, CRIMP, RED; Product Range:SNYD; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK/SPADE, 3.7MM, CRIMP, RED; Product Range:SNYD; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork/spade, 3.7Mm, Crimp, Red; Product Range Multicomp Pro - 45P3967 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade, 3.7Mm, Crimp, Red; Product Range Multicomp Pro
45P3967
Terminal, Fork/spade, 3.7Mm, Crimp, Red; Product Range Multicomp Pro 45P3967
TERMINAL, FORK/SPADE, 3.7MM, CRIMP, RED; Product Range:SNYD; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, FORK/SPADE, 3.7MM, CRIMP, RED; Product Range:SNYD; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 45P3967
Product Name Terminal, Fork/spade, 3.7Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details