multicomp PRO Diode, Tvs, 1.5Kw, 7.5V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro SMCJ7.5CA-13-F

Description
DIODE, TVS, 1.5KW, 7.5V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, TVS, 1.5KW, 7.5V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 7.5V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro - 65W8724 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 7.5V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro
65W8724
Diode, Tvs, 1.5Kw, 7.5V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro 65W8724
DIODE, TVS, 1.5KW, 7.5V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 7.5V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8724
Product Name Diode, Tvs, 1.5Kw, 7.5V, Bi-Directional, Do-214Ab; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
Hard To Find - 30BQ040PBF - 1127970-30BQ040PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details