multicomp PRO Diode, Tvs, Bi-Directional, 43V, 1500W, Smc; Product Range Multicomp Pro SMCJ43CA

Description
DIODE, TVS, BI-DIRECTIONAL, 43V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, BI-DIRECTIONAL, 43V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Bi-Directional, 43V, 1500W, Smc; Product Range Multicomp Pro - 74R4488 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 43V, 1500W, Smc; Product Range Multicomp Pro
74R4488
Diode, Tvs, Bi-Directional, 43V, 1500W, Smc; Product Range Multicomp Pro 74R4488
DIODE, TVS, BI-DIRECTIONAL, 43V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 43V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:43V; Clamping Voltage Max:69.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 74R4488
Product Name Diode, Tvs, Bi-Directional, 43V, 1500W, Smc; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 22 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 120591862 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details