multicomp PRO Diode, Tvs, Unidirectional, 30V, 1500W, Smc; Product Range Multicomp Pro SMCJ30A

Description
DIODE, TVS, UNIDIRECTIONAL, 30V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, UNIDIRECTIONAL, 30V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Unidirectional, 30V, 1500W, Smc; Product Range Multicomp Pro - 20T6828 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 30V, 1500W, Smc; Product Range Multicomp Pro
20T6828
Diode, Tvs, Unidirectional, 30V, 1500W, Smc; Product Range Multicomp Pro 20T6828
DIODE, TVS, UNIDIRECTIONAL, 30V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 30V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 20T6828
Product Name Diode, Tvs, Unidirectional, 30V, 1500W, Smc; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details