multicomp PRO Diode, Tvs, Unidirectional, 18V, 1500W, Smc; Product Range Multicomp Pro SMCJ18A

Description
DIODE, TVS, UNIDIRECTIONAL, 18V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, UNIDIRECTIONAL, 18V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Unidirectional, 18V, 1500W, Smc; Product Range Multicomp Pro - 17T7090 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 18V, 1500W, Smc; Product Range Multicomp Pro
17T7090
Diode, Tvs, Unidirectional, 18V, 1500W, Smc; Product Range Multicomp Pro 17T7090
DIODE, TVS, UNIDIRECTIONAL, 18V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 18V, 1500W, SMC; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 17T7090
Product Name Diode, Tvs, Unidirectional, 18V, 1500W, Smc; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6525 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details