multicomp PRO Diode, Tvs, 1.5Kw, 17V, Unidirectional, Do-214Ab; Product Range Multicomp Pro SMCJ17A-13-F

Description
DIODE, TVS, 1.5KW, 17V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 1.5KW, 17V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 17V, Unidirectional, Do-214Ab; Product Range Multicomp Pro - 65W8718 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 17V, Unidirectional, Do-214Ab; Product Range Multicomp Pro
65W8718
Diode, Tvs, 1.5Kw, 17V, Unidirectional, Do-214Ab; Product Range Multicomp Pro 65W8718
DIODE, TVS, 1.5KW, 17V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 17V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8718
Product Name Diode, Tvs, 1.5Kw, 17V, Unidirectional, Do-214Ab; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
SOT 23 Diode and Rectifier - 284-SMP1340-003LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details