multicomp PRO Diode, Tvs, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Multicomp Pro SMCJ16A-13-F

Description
DIODE, TVS, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Multicomp Pro - 65W8716 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Multicomp Pro
65W8716
Diode, Tvs, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Multicomp Pro 65W8716
DIODE, TVS, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 16V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8716
Product Name Diode, Tvs, 1.5Kw, 16V, Unidirectional, Do-214Ab; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details