multicomp PRO Diode, Tvs, 1.5Kw, 15V, Unidirectional, Do-214Ab, Full Reel; Product Range Multicomp Pro SMCJ15A-13-F

Description
DIODE, TVS, 1.5KW, 15V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 1.5KW, 15V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 15V, Unidirectional, Do-214Ab, Full Reel; Product Range Multicomp Pro - 65W8715 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 15V, Unidirectional, Do-214Ab, Full Reel; Product Range Multicomp Pro
65W8715
Diode, Tvs, 1.5Kw, 15V, Unidirectional, Do-214Ab, Full Reel; Product Range Multicomp Pro 65W8715
DIODE, TVS, 1.5KW, 15V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 15V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8715
Product Name Diode, Tvs, 1.5Kw, 15V, Unidirectional, Do-214Ab, Full Reel; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
 - AIDW12S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details