multicomp PRO Diode, Tvs, Bi-Directional, 9V, 600W, Smb; Product Range Multicomp Pro SMBJ9.0CA

Description
DIODE, TVS, BI-DIRECTIONAL, 9V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, BI-DIRECTIONAL, 9V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Bi-Directional, 9V, 600W, Smb; Product Range Multicomp Pro - 74R4482 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 9V, 600W, Smb; Product Range Multicomp Pro
74R4482
Diode, Tvs, Bi-Directional, 9V, 600W, Smb; Product Range Multicomp Pro 74R4482
DIODE, TVS, BI-DIRECTIONAL, 9V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 9V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:9V; Clamping Voltage Max:15.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 74R4482
Product Name Diode, Tvs, Bi-Directional, 9V, 600W, Smb; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details