multicomp PRO Diode, Tvs, Unidirectional, 6V, 600W, Smb; Product Range Multicomp Pro SMBJ6.0A

Description
DIODE, TVS, UNIDIRECTIONAL, 6V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, UNIDIRECTIONAL, 6V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Unidirectional, 6V, 600W, Smb; Product Range Multicomp Pro - 79R6646 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 6V, 600W, Smb; Product Range Multicomp Pro
79R6646
Diode, Tvs, Unidirectional, 6V, 600W, Smb; Product Range Multicomp Pro 79R6646
DIODE, TVS, UNIDIRECTIONAL, 6V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 6V, 600W, SMB; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79R6646
Product Name Diode, Tvs, Unidirectional, 6V, 600W, Smb; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose Schottky diode - BAS70-QVL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details