multicomp PRO Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Multicomp Pro SMBJ5945B

Description
ZENER DIODE, 68V, 3W, SMB; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 68V, 3W, SMB; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Multicomp Pro - 27AK4377 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Multicomp Pro
27AK4377
Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Multicomp Pro 27AK4377
ZENER DIODE, 68V, 3W, SMB; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 68V, 3W, SMB; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AK4377
Product Name Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Multicomp Pro
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7513663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers