multicomp PRO Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Multicomp Pro SMBJ5943B

Description
ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Multicomp Pro - 27AK4375 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Multicomp Pro
27AK4375
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Multicomp Pro 27AK4375
ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AK4375
Product Name Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Multicomp Pro
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details