ZENER DIODE, 51V, 3W, SMB; Zener Voltage Nom:51V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AK4374 |
| Product Name | Zener Diode, 51V, 3W, Smb; Zener Voltage Nom Multicomp Pro |
| Package | DO-214AA (SMB); SMB |