multicomp PRO Zener Diode, 15V, 3W, Smb; Zener Voltage Nom Multicomp Pro SMBJ5929B

Description
ZENER DIODE, 15V, 3W, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 15V, 3W, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 15V, 3W, Smb; Zener Voltage Nom Multicomp Pro - 27AK4364 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 3W, Smb; Zener Voltage Nom Multicomp Pro
27AK4364
Zener Diode, 15V, 3W, Smb; Zener Voltage Nom Multicomp Pro 27AK4364
ZENER DIODE, 15V, 3W, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 15V, 3W, SMB; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AK4364
Product Name Zener Diode, 15V, 3W, Smb; Zener Voltage Nom Multicomp Pro
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data