multicomp PRO Diode, Tvs, 600W, 48V, Unidirectional, Do-214Aa; Product Range Multicomp Pro SMBJ48A-13-F

Description
DIODE, TVS, 600W, 48V, UNIDIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, 48V, UNIDIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, 48V, Unidirectional, Do-214Aa; Product Range Multicomp Pro - 65W8706 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 48V, Unidirectional, Do-214Aa; Product Range Multicomp Pro
65W8706
Diode, Tvs, 600W, 48V, Unidirectional, Do-214Aa; Product Range Multicomp Pro 65W8706
DIODE, TVS, 600W, 48V, UNIDIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 600W, 48V, UNIDIRECTIONAL, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8706
Product Name Diode, Tvs, 600W, 48V, Unidirectional, Do-214Aa; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4974US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 100 mA
IR 2 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diodes - NC102 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details