multicomp PRO Diode, Tvs, 600W, 160V, Bi-Directional, Do-214Aa, Full Reel; Product Range Multicomp Pro SMBJ160CA-13-F

Description
DIODE, TVS, 600W, 160V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 600W, 160V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 600W, 160V, Bi-Directional, Do-214Aa, Full Reel; Product Range Multicomp Pro - 65W8701 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 600W, 160V, Bi-Directional, Do-214Aa, Full Reel; Product Range Multicomp Pro
65W8701
Diode, Tvs, 600W, 160V, Bi-Directional, Do-214Aa, Full Reel; Product Range Multicomp Pro 65W8701
DIODE, TVS, 600W, 160V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 600W, 160V, BI-DIRECTIONAL, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:160V; Clamping Voltage Max:259V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8701
Product Name Diode, Tvs, 600W, 160V, Bi-Directional, Do-214Aa, Full Reel; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details