multicomp PRO Diode, Tvs, 8.5V, 400W; Product Range Multicomp SMAJ8.5A.

Description
DIODE, TVS, 8.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:9.44V; RoHS Compliant: Yes
Description
DIODE, TVS, 8.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:9.44V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 8.5V, 400W; Product Range Multicomp - 51AK9410 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 8.5V, 400W; Product Range Multicomp
51AK9410
Diode, Tvs, 8.5V, 400W; Product Range Multicomp 51AK9410
DIODE, TVS, 8.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:9.44V; RoHS Compliant: Yes

DIODE, TVS, 8.5V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8.5V; Clamping Voltage Vc Max:14.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:9.44V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9410
Product Name Diode, Tvs, 8.5V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4246 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details