multicomp PRO Diode, Tvs, 400W, 6.5V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro SMAJ6.5CA-13-F

Description
DIODE, TVS, 400W, 6.5V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 6.5V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 6.5V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro - 65W8684 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 6.5V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro
65W8684
Diode, Tvs, 400W, 6.5V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro 65W8684
DIODE, TVS, 400W, 6.5V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400W, 6.5V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8684
Product Name Diode, Tvs, 400W, 6.5V, Bi-Directional, Do-214Ac; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-AIDK16S65C5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details