multicomp PRO Diode, Tvs, 51V, 400W; Product Range Multicomp SMAJ51A.

Description
DIODE, TVS, 51V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:56.7V; RoHS Compliant: Yes
Description
DIODE, TVS, 51V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:56.7V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 51V, 400W; Product Range Multicomp - 51AK9405 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 51V, 400W; Product Range Multicomp
51AK9405
Diode, Tvs, 51V, 400W; Product Range Multicomp 51AK9405
DIODE, TVS, 51V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:56.7V; RoHS Compliant: Yes

DIODE, TVS, 51V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:51V; Clamping Voltage Vc Max:82.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:56.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9405
Product Name Diode, Tvs, 51V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4992US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details