ZENER DIODE, 1W, 56V, DO-214AC; Zener Voltage Vz Typ:56V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 05AC0139 |
| Product Name | Zener Diode, 1W, 56V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro |
| Package | DO-214AC |
| Pin Count | 2 |
| RoHS Compliant | RoHS |