multicomp PRO Zener Diode, 1W, 33V, Do-214Ac; Zener Voltage Nom Multicomp Pro SMAJ4752A

Description
ZENER DIODE, 1W, 33V, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 33V, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 33V, Do-214Ac; Zener Voltage Nom Multicomp Pro - 05AC0137 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 33V, Do-214Ac; Zener Voltage Nom Multicomp Pro
05AC0137
Zener Diode, 1W, 33V, Do-214Ac; Zener Voltage Nom Multicomp Pro 05AC0137
ZENER DIODE, 1W, 33V, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 33V, DO-214AC; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0137
Product Name Zener Diode, 1W, 33V, Do-214Ac; Zener Voltage Nom Multicomp Pro
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers