multicomp PRO Zener Diode, 1W, 30V, Do-214Ac; Zener Voltage Nom Multicomp Pro SMAJ4751A

Description
ZENER DIODE, 1W, 30V, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 30V, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 30V, Do-214Ac; Zener Voltage Nom Multicomp Pro - 05AC0136 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 30V, Do-214Ac; Zener Voltage Nom Multicomp Pro
05AC0136
Zener Diode, 1W, 30V, Do-214Ac; Zener Voltage Nom Multicomp Pro 05AC0136
ZENER DIODE, 1W, 30V, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 30V, DO-214AC; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0136
Product Name Zener Diode, 1W, 30V, Do-214Ac; Zener Voltage Nom Multicomp Pro
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data