ZENER DIODE, 1W, 24V, DO-214AC; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 05AC0134 |
| Product Name | Zener Diode, 1W, 24V, Do-214Ac; Zener Voltage Nom Multicomp Pro |
| Package | DO-214AC (SMA); SMA |