multicomp PRO Zener Diode, 1W, 16V, Do-214Ac; Zener Voltage Nom Multicomp Pro SMAJ4745A

Description
ZENER DIODE, 1W, 16V, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 16V, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 16V, Do-214Ac; Zener Voltage Nom Multicomp Pro - 05AC0130 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 16V, Do-214Ac; Zener Voltage Nom Multicomp Pro
05AC0130
Zener Diode, 1W, 16V, Do-214Ac; Zener Voltage Nom Multicomp Pro 05AC0130
ZENER DIODE, 1W, 16V, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 16V, DO-214AC; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0130
Product Name Zener Diode, 1W, 16V, Do-214Ac; Zener Voltage Nom Multicomp Pro
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B75X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1660438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details