multicomp PRO Zener Diode, 1W, 10V, Do-214Ac; Zener Voltage Nom Multicomp Pro SMAJ4740A

Description
ZENER DIODE, 1W, 10V, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 10V, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 10V, Do-214Ac; Zener Voltage Nom Multicomp Pro - 05AC0127 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 10V, Do-214Ac; Zener Voltage Nom Multicomp Pro
05AC0127
Zener Diode, 1W, 10V, Do-214Ac; Zener Voltage Nom Multicomp Pro 05AC0127
ZENER DIODE, 1W, 10V, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 10V, DO-214AC; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0127
Product Name Zener Diode, 1W, 10V, Do-214Ac; Zener Voltage Nom Multicomp Pro
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C4V3/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
Zener Diodes - 7384951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details