multicomp PRO Zener Diode, 1W, 7.5V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro SMAJ4737A

Description
ZENER DIODE, 1W, 7.5V, DO-214AC; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 7.5V, DO-214AC; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 7.5V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro - 05AC0126 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 7.5V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro
05AC0126
Zener Diode, 1W, 7.5V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro 05AC0126
ZENER DIODE, 1W, 7.5V, DO-214AC; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 1W, 7.5V, DO-214AC; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0126
Product Name Zener Diode, 1W, 7.5V, Do-214Ac; Zener Voltage Vz Typ Multicomp Pro
Package DO-214AC
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data