multicomp PRO Diode, Tvs, 43V, 400W; Product Range Multicomp SMAJ43CA.

Description
DIODE, TVS, 43V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:47.8V; RoHS Compliant: Yes
Description
DIODE, TVS, 43V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:47.8V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 43V, 400W; Product Range Multicomp - 51AK9403 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 43V, 400W; Product Range Multicomp
51AK9403
Diode, Tvs, 43V, 400W; Product Range Multicomp 51AK9403
DIODE, TVS, 43V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:47.8V; RoHS Compliant: Yes

DIODE, TVS, 43V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:43V; Clamping Voltage Vc Max:69.4V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:47.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9403
Product Name Diode, Tvs, 43V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - BAR50-02VE6327-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details