multicomp PRO Diode, Tvs, 40V, 400W; Product Range Multicomp SMAJ40A.

Description
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes
Description
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 40V, 400W; Product Range Multicomp - 51AK9401 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 40V, 400W; Product Range Multicomp
51AK9401
Diode, Tvs, 40V, 400W; Product Range Multicomp 51AK9401
DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

DIODE, TVS, 40V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:44.4V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9401
Product Name Diode, Tvs, 40V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4989 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23.6 mA
IR 2 mA
View Details
Automotive 35V 100mA Diode and Rectifier - 284-BA892 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details