multicomp PRO Diode, Tvs, 26V, 400W; Product Range Multicomp SMAJ26CA.

Description
DIODE, TVS, 26V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:28.9V; RoHS Compliant: Yes
Description
DIODE, TVS, 26V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:28.9V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 26V, 400W; Product Range Multicomp - 51AK9399 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 26V, 400W; Product Range Multicomp
51AK9399
Diode, Tvs, 26V, 400W; Product Range Multicomp 51AK9399
DIODE, TVS, 26V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:28.9V; RoHS Compliant: Yes

DIODE, TVS, 26V, 400W; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:26V; Clamping Voltage Vc Max:42.1V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:28.9V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9399
Product Name Diode, Tvs, 26V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details