The Tvs Diode, part number 05AC0114, is a unidirectional transient voltage suppressor designed for surface mount applications. It features a breakdown voltage of 26V and a maximum reverse voltage of 46.6V. The device can handle a peak power dissipation of 400 Watts and is capable of withstanding a peak forward surge current of 40 Amps. The diode operates within a temperature range of -55°C to +150°C and has a low reverse leakage current of less than 1OºA at voltages above 10V. The construction utilizes molded plastic, which is UL recognized with a rating of 94V-0. This component is suitable for protecting sensitive electronic devices from voltage spikes and transients.
TVS DIODE, 400W, 26V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05AC0114 |
| Product Name | Tvs Diode, 400W, 26V, Unidir, Do-214Ac; Product Range Multicomp Pro |
| Direction | Unidirectional |