multicomp PRO Diode, Tvs, 400W, 20V, Unidirectional, Do-214Ac, Full Reel; Product Range Multicomp Pro SMAJ20A-13-F

Description
DIODE, TVS, 400W, 20V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 20V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 20V, Unidirectional, Do-214Ac, Full Reel; Product Range Multicomp Pro - 65W8673 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 20V, Unidirectional, Do-214Ac, Full Reel; Product Range Multicomp Pro
65W8673
Diode, Tvs, 400W, 20V, Unidirectional, Do-214Ac, Full Reel; Product Range Multicomp Pro 65W8673
DIODE, TVS, 400W, 20V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 400W, 20V, UNIDIRECTIONAL, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8673
Product Name Diode, Tvs, 400W, 20V, Unidirectional, Do-214Ac, Full Reel; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1349475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Low Distortion Attenuator Plastic Packaged PIN Diode - SMPA1304-011LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details