multicomp PRO Diode, Tvs, 18V, 400W; Product Range Multicomp SMAJ18A.

Description
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes
Description
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 18V, 400W; Product Range Multicomp - 51AK9393 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 18V, 400W; Product Range Multicomp
51AK9393
Diode, Tvs, 18V, 400W; Product Range Multicomp 51AK9393
DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 18V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9393
Product Name Diode, Tvs, 18V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4942C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details