multicomp PRO Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Multicomp Pro SMAJ13CA+

Description
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Description
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Multicomp Pro - 05AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Multicomp Pro
05AC0101
Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Multicomp Pro 05AC0101
TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 13V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 05AC0101
Product Name Tvs Diode, 400W, 13V, Bidir, Do-214Ac; Product Range Multicomp Pro
Direction Bidirectional
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467485P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; SOT-23
Pin Count 3
View Details
600 W Transient Voltage Suppressor - P6SMB200AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details