multicomp PRO Diode, Tvs, 120V, 400W; Product Range Multicomp SMAJ120A.

Description
DIODE, TVS, 120V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:133V; Breakdown RoHS Compliant: Yes
Description
DIODE, TVS, 120V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:133V; Breakdown RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 120V, 400W; Product Range Multicomp - 51AK9390 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 120V, 400W; Product Range Multicomp
51AK9390
Diode, Tvs, 120V, 400W; Product Range Multicomp 51AK9390
DIODE, TVS, 120V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:133V; Breakdown RoHS Compliant: Yes

DIODE, TVS, 120V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:193V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:133V; Breakdown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9390
Product Name Diode, Tvs, 120V, 400W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details