multicomp PRO Tvs Diode, 400W, 120V, Unidir, Do-214Ac; Product Range Multicomp Pro SMAJ120A+

Description
TVS DIODE, 400W, 120V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:214V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 400W, 120V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:214V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 400W, 120V, Unidir, Do-214Ac; Product Range Multicomp Pro - 05AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 120V, Unidir, Do-214Ac; Product Range Multicomp Pro
05AC0099
Tvs Diode, 400W, 120V, Unidir, Do-214Ac; Product Range Multicomp Pro 05AC0099
TVS DIODE, 400W, 120V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:214V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 120V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:120V; Clamping Voltage Vc Max:214V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 05AC0099
Product Name Tvs Diode, 400W, 120V, Unidir, Do-214Ac; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data