multicomp PRO Diode, Tvs, 400W, 10V, Unidirectional, Do-214Ac; Product Range Multicomp Pro SMAJ10A-13-F

Description
DIODE, TVS, 400W, 10V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, 400W, 10V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 400W, 10V, Unidirectional, Do-214Ac; Product Range Multicomp Pro - 65W8658 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 10V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
65W8658
Diode, Tvs, 400W, 10V, Unidirectional, Do-214Ac; Product Range Multicomp Pro 65W8658
DIODE, TVS, 400W, 10V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 400W, 10V, UNIDIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8658
Product Name Diode, Tvs, 400W, 10V, Unidirectional, Do-214Ac; Product Range Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details