multicomp PRO Lead, Iec C19 To Euro Plug, 3M; Connector To Connector Multicomp Pro SL-19 + SL-6-3

Description
LEAD, IEC C19 TO EURO PLUG, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.84ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
LEAD, IEC C19 TO EURO PLUG, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.84ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Iec C19 To Euro Plug, 3M; Connector To Connector Multicomp Pro - 15R2418 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Iec C19 To Euro Plug, 3M; Connector To Connector Multicomp Pro
15R2418
Lead, Iec C19 To Euro Plug, 3M; Connector To Connector Multicomp Pro 15R2418
LEAD, IEC C19 TO EURO PLUG, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.84ft; SVHC:No RoHS Compliant: Yes

LEAD, IEC C19 TO EURO PLUG, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C19; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.84ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2418
Product Name Lead, Iec C19 To Euro Plug, 3M; Connector To Connector Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details