LEAD, IEC C19 TO CEE 7/7 PLUG, 1M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.28ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 15R2416 |
| Product Name | Lead, Iec C19 To Cee 7/7 Plug, 1M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |