multicomp PRO Cable Assembly, Power Cord, 3M, 16A, Black; Connector Type A Multicomp Pro SL-19 ROJ-3

Description
CABLE ASSEMBLY, POWER CORD, 3M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, POWER CORD, 3M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Power Cord, 3M, 16A, Black; Connector Type A Multicomp Pro - 15R2421 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Power Cord, 3M, 16A, Black; Connector Type A Multicomp Pro
15R2421
Cable Assembly, Power Cord, 3M, 16A, Black; Connector Type A Multicomp Pro 15R2421
CABLE ASSEMBLY, POWER CORD, 3M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, POWER CORD, 3M, 16A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15R2421
Product Name Cable Assembly, Power Cord, 3M, 16A, Black; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details