multicomp PRO Power Cord, Black, 2M, 250V, 16A; Connector Type A Multicomp Pro SL-19 ROJ-2

Description
POWER CORD, BLACK, 2M, 250V, 16A; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, BLACK, 2M, 250V, 16A; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Black, 2M, 250V, 16A; Connector Type A Multicomp Pro - 15R2420 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Black, 2M, 250V, 16A; Connector Type A Multicomp Pro
15R2420
Power Cord, Black, 2M, 250V, 16A; Connector Type A Multicomp Pro 15R2420
POWER CORD, BLACK, 2M, 250V, 16A; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, BLACK, 2M, 250V, 16A; Connector Type A:IEC 60320 C19; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 15R2420
Product Name Power Cord, Black, 2M, 250V, 16A; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 822935-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 14AWG / 3C, SJT, 60C, 600 inches - 312159-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details