LEAD, IEC C19 UK PLUG, 3M; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, UK; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Power; Cable Length:3m;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15R2415 |
| Product Name | Lead, Iec C19 Uk Plug, 3M; Connector Type A Multicomp Pro |
| Cable Length | 9.84 ft (30 dm) |