multicomp PRO Lead, Iec C19 Uk Plug, 1M; Connector To Connector Multicomp Pro SL-19 + QP026-1

Description
LEAD, IEC C19 UK PLUG, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.28ft; SVHC:No RoHS Compliant: Yes
Datasheet
Description
LEAD, IEC C19 UK PLUG, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.28ft; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Iec C19 Uk Plug, 1M; Connector To Connector Multicomp Pro - 15R2413 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Iec C19 Uk Plug, 1M; Connector To Connector Multicomp Pro
15R2413
Lead, Iec C19 Uk Plug, 1M; Connector To Connector Multicomp Pro 15R2413
LEAD, IEC C19 UK PLUG, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.28ft; SVHC:No RoHS Compliant: Yes

LEAD, IEC C19 UK PLUG, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.28ft; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 15R2413
Product Name Lead, Iec C19 Uk Plug, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280320 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details