multicomp PRO Switch, Sip, 8 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro SIP-08T

Description
SWITCH, SIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, SIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sip, 8 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro - 97K9767 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sip, 8 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
97K9767
Switch, Sip, 8 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro 97K9767
SWITCH, SIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes

SWITCH, SIP, 8 POSITION, SPST, FLUSH SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:50V; Contact Current DC Max:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 97K9767
Product Name Switch, Sip, 8 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-160-956TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details