multicomp PRO Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro SIP-04A

Description
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro - 74M4507 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
74M4507
Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro 74M4507
SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes

SWITCH, SIP, 4 POSITION, SPST, FLUSH SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:5VDC; Contact Current DC Max:10mA; Row Pitch:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 74M4507
Product Name Switch, Sip, 4 Position, Spst, Flush Slide; No. Of Circuits Multicomp Pro
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-101RS-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1759595P - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
DIP Switches - A117116-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers