multicomp PRO Connector, Micro Sim, 8Pin, Cover; Product Range Multicomp Pro SIMMP-P0805BTR2-0

Description
CONNECTOR, MICRO SIM, 8PIN, COVER; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MICRO SIM, 8PIN, COVER; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Micro Sim, 8Pin, Cover; Product Range Multicomp Pro - 44W9265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sim, 8Pin, Cover; Product Range Multicomp Pro
44W9265
Connector, Micro Sim, 8Pin, Cover; Product Range Multicomp Pro 44W9265
CONNECTOR, MICRO SIM, 8PIN, COVER; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount RoHS Compliant: Yes

CONNECTOR, MICRO SIM, 8PIN, COVER; Product Range:-; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W9265
Product Name Connector, Micro Sim, 8Pin, Cover; Product Range Multicomp Pro
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details