multicomp PRO Connector, Mini Sim, 6Pos; Memory / Card Type Multicomp Pro SIMMP-P0605BTR2-0

Description
CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mini Sim, 6Pos; Memory / Card Type Multicomp Pro - 44W9263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pos; Memory / Card Type Multicomp Pro
44W9263
Connector, Mini Sim, 6Pos; Memory / Card Type Multicomp Pro 44W9263
CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W9263
Product Name Connector, Mini Sim, 6Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products