multicomp PRO Connector, Mini Sim, 8Pos; Memory / Card Type Multicomp Pro SIMMP-00801B000-G

Description
CONNECTOR, MINI SIM, 8POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MINI SIM, 8POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mini Sim, 8Pos; Memory / Card Type Multicomp Pro - 44W8506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 8Pos; Memory / Card Type Multicomp Pro
44W8506
Connector, Mini Sim, 8Pos; Memory / Card Type Multicomp Pro 44W8506
CONNECTOR, MINI SIM, 8POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MINI SIM, 8POS; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W8506
Product Name Connector, Mini Sim, 8Pos; Memory / Card Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details