multicomp PRO Sim Card Connector, 6Pos, Smt; Product Range Multicomp Pro SIMMP-00603BR09B

Description
SIM CARD CONNECTOR, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SIM CARD CONNECTOR, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sim Card Connector, 6Pos, Smt; Product Range Multicomp Pro - 92Y3970 - Newark, An Avnet Company
Chicago, IL, United States
Sim Card Connector, 6Pos, Smt; Product Range Multicomp Pro
92Y3970
Sim Card Connector, 6Pos, Smt; Product Range Multicomp Pro 92Y3970
SIM CARD CONNECTOR, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SIM CARD CONNECTOR, 6POS, SMT; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92Y3970
Product Name Sim Card Connector, 6Pos, Smt; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details