multicomp PRO Connector, Mini Sim, 6Pin; Product Range Multicomp Pro SIMMP-00601B000-G

Description
CONNECTOR, MINI SIM, 6PIN; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MINI SIM, 6PIN; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Mini Sim, 6Pin; Product Range Multicomp Pro - 44W8504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pin; Product Range Multicomp Pro
44W8504
Connector, Mini Sim, 6Pin; Product Range Multicomp Pro 44W8504
CONNECTOR, MINI SIM, 6PIN; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6PIN; Product Range:-; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (07-Jul-2017); Contact Termination:Surface Mount Right Angle; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W8504
Product Name Connector, Mini Sim, 6Pin; Product Range Multicomp Pro
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details